Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787376-MB89945PF-G-1
Series: F2MC-8L MB89940
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8L
Speed: 8MHz
Package: 48-BQFP
Core Size: 8-Bit
Peripherals: LVD, LCD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 2x8b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB MROM 48QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 787376-MB89945PF-G-120-BND | MB89945PF-G-120-BND |
| Product Name | Embedded - Embedded - Microcontrollers - MB89945PF-G-120-BND | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz |
| RAM | 16 KB | 512 KB |
| ROM Type | Mask ROM | |
| Supply Voltage | 3.5 to 5.5 volts | 5.5 to 3.5 volts |