Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89945PF-G-112-BND MB89945PF-G-112-BND

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787375-MB89945PF-G-1 12-BND Series: F2MC-8L MB89940 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 8MHz Package: 48-BQFP Core Size: 8-Bit Peripherals: LVD, LCD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 2x8b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFP (12x12) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787375-MB89945PF-G-1 12-BND Series: F2MC-8L MB89940 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 8MHz Package: 48-BQFP Core Size: 8-Bit Peripherals: LVD, LCD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 2x8b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFP (12x12) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89945PF-G-112-BND - 787375-MB89945PF-G-112-BND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89945PF-G-112-BND
787375-MB89945PF-G-112-BND
Embedded - Embedded - Microcontrollers - MB89945PF-G-112-BND 787375-MB89945PF-G-112-BND
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787375-MB89945PF-G-1 12-BND Series: F2MC-8L MB89940 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 8MHz Package: 48-BQFP Core Size: 8-Bit Peripherals: LVD, LCD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 2x8b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFP (12x12) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787375-MB89945PF-G-112-BND
Series: F2MC-8L MB89940
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8L
Speed: 8MHz
Package: 48-BQFP
Core Size: 8-Bit
Peripherals: LVD, LCD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 2x8b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB89945PF-G-112-BND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB89945PF-G-112-BND
Integrated Circuits (ICs) - Embedded - Microcontrollers MB89945PF-G-112-BND
IC MCU 8BIT 16KB MROM 48QFP

IC MCU 8BIT 16KB MROM 48QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787375-MB89945PF-G-112-BND MB89945PF-G-112-BND
Product Name Embedded - Embedded - Microcontrollers - MB89945PF-G-112-BND Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 8 MHz 8 MHz
RAM 16 KB 512 KB
ROM Type Mask ROM
Supply Voltage 3.5 to 5.5 volts 5.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7281AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers