Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89935DPFV-GS-109-ERE1 MB89935DPFV-GS-109-ERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882835-MB89935DPFV-G S-109-ERE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Reel - TR Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882835-MB89935DPFV-G S-109-ERE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Reel - TR Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89935DPFV-GS-109-ERE1 - 882835-MB89935DPFV-GS-109-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89935DPFV-GS-109-ERE1
882835-MB89935DPFV-GS-109-ERE1
Embedded - Embedded - Microcontrollers - MB89935DPFV-GS-109-ERE1 882835-MB89935DPFV-GS-109-ERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882835-MB89935DPFV-G S-109-ERE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Reel - TR Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882835-MB89935DPFV-GS-109-ERE1
Series: F2MC-8L MB89930A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP
Core Processor: F2MC-8L
Speed: 10MHz
Package: Reel - TR
Package: 30-LSSOP (0.220", 5.60mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 30-SSOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882835-MB89935DPFV-GS-109-ERE1
Product Name Embedded - Embedded - Microcontrollers - MB89935DPFV-GS-109-ERE1
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers