Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89935BPFV-GS-280-BND

Description
Win Source Part Number: 1000425-MB89935BPFV- GS-280-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89930A Core Processor: F2MC-8L Speed: 10MHz Package: Tube Standard Package: 50 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 30-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 30-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89935
Request a Quote
Description
Win Source Part Number: 1000425-MB89935BPFV- GS-280-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89930A Core Processor: F2MC-8L Speed: 10MHz Package: Tube Standard Package: 50 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 30-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 30-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89935
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1000425-MB89935BPFV-GS-280-BND - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1000425-MB89935BPFV-GS-280-BND
Integrated Circuits (ICs) - Embedded - Microcontrollers 1000425-MB89935BPFV-GS-280-BND
Win Source Part Number: 1000425-MB89935BPFV- GS-280-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89930A Core Processor: F2MC-8L Speed: 10MHz Package: Tube Standard Package: 50 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 30-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 30-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89935

Win Source Part Number: 1000425-MB89935BPFV-GS-280-BND
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-8L MB89930A
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 30-LSSOP (0.220", 5.60mm Width)
Supplier Device Package: 30-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB89935

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1000425-MB89935BPFV-GS-280-BND
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers