Win Source Part Number: 1157004-MB89935BPFV-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-8L MB89930A
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 30-LSSOP (0.220", 5.60mm Width)
Supplier Device Package: 30-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1157004-MB89935BPFV-G-375-ERE1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 10 MHz |
| RAM | 16 KB |
| ROM Type | Mask ROM |