Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89925PMC1-G-161-BND

Description
Win Source Part Number: 1076057-MB89925PMC1- G-161-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89920 Core Processor: F2MC-8L Speed: 8MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-PQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V Alternative Parts (Cross-Reference): MSP430F4152IPMR; MSP430F4152IPM; STM32F102R4T6A; STM32F100R4T6B; STM32F051R4T6; MSP430F6720IPN; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89925
Request a Quote
Description
Win Source Part Number: 1076057-MB89925PMC1- G-161-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89920 Core Processor: F2MC-8L Speed: 8MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-PQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V Alternative Parts (Cross-Reference): MSP430F4152IPMR; MSP430F4152IPM; STM32F102R4T6A; STM32F100R4T6B; STM32F051R4T6; MSP430F6720IPN; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89925
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076057-MB89925PMC1-G-161-BND - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076057-MB89925PMC1-G-161-BND
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076057-MB89925PMC1-G-161-BND
Win Source Part Number: 1076057-MB89925PMC1- G-161-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89920 Core Processor: F2MC-8L Speed: 8MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-PQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V Alternative Parts (Cross-Reference): MSP430F4152IPMR; MSP430F4152IPM; STM32F102R4T6A; STM32F100R4T6B; STM32F051R4T6; MSP430F6720IPN; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89925

Win Source Part Number: 1076057-MB89925PMC1-G-161-BND
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-8L MB89920
Core Processor: F2MC-8L
Speed: 8MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 80-LQFP
Supplier Device Package: 80-PQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 6V
Alternative Parts (Cross-Reference): MSP430F4152IPMR; MSP430F4152IPM; STM32F102R4T6A; STM32F100R4T6B; STM32F051R4T6; MSP430F6720IPN;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB89925

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076057-MB89925PMC1-G-161-BND
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 8 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details