Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787369-MB89925PF-G-2
Series: F2MC-8L MB89920
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8L
Speed: 8MHz
Package: 80-BQFP
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2 V ~ 6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB MROM 80QFP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 787369-MB89925PF-G-208-BND | 217-MB89925PF-G-208-BND |
| Product Name | Embedded - Embedded - Microcontrollers - MB89925PF-G-208-BND | IC MCU 8BIT 16KB MROM 80QFP |
| Data Bus | 8 Bit | |
| Clock Speed | 8 MHz | |
| RAM | 16 KB | 0.5120 KB |
| ROM Type | Mask ROM | |
| Supply Voltage | 2.2 to 6 volts |