Win Source Part Number: 1076164-MB89663RPF-G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-8L MB89660R
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: Mask ROM
RAM Size: 256 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Package / Case: 64-BQFP
Supplier Device Package: 64-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 6V
Alternative Parts (Cross-Reference): PIC32MZ2048ECG064-I/
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB89663
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1076164-MB89663RPF-GT-141-BND |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 10 MHz |
| RAM | 8 KB |
| ROM Type | Mask ROM |