Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89663PF-GT-131-BND

Description
Win Source Part Number: 1076152-MB89663PF-GT -131-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89660 Core Processor: F2MC-8L Speed: 10MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V Alternative Parts (Cross-Reference): PIC32MZ2048ECG064-I/ PT; PIC32MZ1024ECG064-I/ PT; PIC32MZ1024ECM064-I/ PT; MB9AF421KWQN-G-JNE2; MC908MR32CFUE; MC68HC98LJ12CFUE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89663
Request a Quote
Description
Win Source Part Number: 1076152-MB89663PF-GT -131-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89660 Core Processor: F2MC-8L Speed: 10MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V Alternative Parts (Cross-Reference): PIC32MZ2048ECG064-I/ PT; PIC32MZ1024ECG064-I/ PT; PIC32MZ1024ECM064-I/ PT; MB9AF421KWQN-G-JNE2; MC908MR32CFUE; MC68HC98LJ12CFUE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89663
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076152-MB89663PF-GT-131-BND - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076152-MB89663PF-GT-131-BND
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076152-MB89663PF-GT-131-BND
Win Source Part Number: 1076152-MB89663PF-GT -131-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89660 Core Processor: F2MC-8L Speed: 10MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V Alternative Parts (Cross-Reference): PIC32MZ2048ECG064-I/ PT; PIC32MZ1024ECG064-I/ PT; PIC32MZ1024ECM064-I/ PT; MB9AF421KWQN-G-JNE2; MC908MR32CFUE; MC68HC98LJ12CFUE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89663

Win Source Part Number: 1076152-MB89663PF-GT-131-BND
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-8L MB89660
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: Mask ROM
RAM Size: 256 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Package / Case: 64-BQFP
Supplier Device Package: 64-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 6V
Alternative Parts (Cross-Reference): PIC32MZ2048ECG064-I/PT; PIC32MZ1024ECG064-I/PT; PIC32MZ1024ECM064-I/PT; MB9AF421KWQN-G-JNE2; MC908MR32CFUE; MC68HC98LJ12CFUE;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB89663

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076152-MB89663PF-GT-131-BND
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 8 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details