Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89663PF-GT-129-BND

Description
Win Source Part Number: 1150939-MB89663PF-GT -129-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89660 Core Processor: F2MC-8L Speed: 10MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89663
Request a Quote
Description
Win Source Part Number: 1150939-MB89663PF-GT -129-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89660 Core Processor: F2MC-8L Speed: 10MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89663
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1150939-MB89663PF-GT-129-BND - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1150939-MB89663PF-GT-129-BND
Integrated Circuits (ICs) - Embedded - Microcontrollers 1150939-MB89663PF-GT-129-BND
Win Source Part Number: 1150939-MB89663PF-GT -129-BND Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89660 Core Processor: F2MC-8L Speed: 10MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB89663

Win Source Part Number: 1150939-MB89663PF-GT-129-BND
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-8L MB89660
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: Mask ROM
RAM Size: 256 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Package / Case: 64-BQFP
Supplier Device Package: 64-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB89663

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1150939-MB89663PF-GT-129-BND
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 8 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details