Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882833-MB89656ARPMC-
Series: F²MC-8L MB89650AR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) Mask ROM
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tray
Core Size: 8-Bit
Connectivity: Serial I/O
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 24KB (24K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 2.2V ~ 6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 882833-MB89656ARPMC-G-709-JNE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB89656ARPMC-G-709-JNE1 |
| Data Bus | 8 Bit |
| Clock Speed | 10 MHz |
| RAM | 24 KB |
| ROM Type | Mask ROM |