Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1038622-MB89637RPF-G
Packaging: Tray
Core Processor: F2MC-8L
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-PQFP (20x14)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.2 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1038622-MB89637RPF-G-1023-BND |
| Product Name | Embedded - Embedded - Microcontrollers - MB89637RPF-G-1023-BND |
| Data Bus | 8 Bit |
| Life Cycle Stage | Active |
| Clock Speed | 10 MHz |
| RAM | 32 KB |
| ROM Type | Mask ROM |