Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 774547-MB89637PF-GT-
Series: F2MC-8L MB89630
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8L
Speed: 10MHz
Package: 64-BQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2 V ~ 6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-PQFP (20x14)
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 774547-MB89637PF-GT-612-BND |
| Product Name | Embedded - Embedded - Microcontrollers - MB89637PF-GT-612-BND |
| Data Bus | 8 Bit |
| Clock Speed | 10 MHz |
| RAM | 32 KB |
| ROM Type | Mask ROM |