Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89636RPF-G-1451E1 MB89636RPF-G-1451E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 754701-MB89636RPF-G- 1451E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8L Speed: 10MHz Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 24KB (24K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-BQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 53 Date RAM Size: 768 x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 754701-MB89636RPF-G- 1451E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8L Speed: 10MHz Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 24KB (24K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-BQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 53 Date RAM Size: 768 x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89636RPF-G-1451E1 - 754701-MB89636RPF-G-1451E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89636RPF-G-1451E1
754701-MB89636RPF-G-1451E1
Embedded - Embedded - Microcontrollers - MB89636RPF-G-1451E1 754701-MB89636RPF-G-1451E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 754701-MB89636RPF-G- 1451E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8L Speed: 10MHz Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 24KB (24K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-BQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 53 Date RAM Size: 768 x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 754701-MB89636RPF-G-1451E1
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-8L
Speed: 10MHz
Connectivity: EBI/EMI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 24KB (24K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2V ~ 6V
Categories: Integrated Circuits
Supplier Device Package: 64-QFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-BQFP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 53
Date RAM Size: 768 x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 754701-MB89636RPF-G-1451E1
Product Name Embedded - Embedded - Microcontrollers - MB89636RPF-G-1451E1
Data Bus 8 Bit
Life Cycle Stage Obsolete
Clock Speed 10 MHz
RAM 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details