Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89635RPF-G-1473E1 MB89635RPF-G-1473E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925838-MB89635RPF-G- 1473E1 Series: F2MC-8L MB89630R Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925838-MB89635RPF-G- 1473E1 Series: F2MC-8L MB89630R Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89635RPF-G-1473E1 - 925838-MB89635RPF-G-1473E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89635RPF-G-1473E1
925838-MB89635RPF-G-1473E1
Embedded - Embedded - Microcontrollers - MB89635RPF-G-1473E1 925838-MB89635RPF-G-1473E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925838-MB89635RPF-G- 1473E1 Series: F2MC-8L MB89630R Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925838-MB89635RPF-G-1473E1
Series: F2MC-8L MB89630R
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 64-QFP (14x20)
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2V ~ 6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x20)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925838-MB89635RPF-G-1473E1
Product Name Embedded - Embedded - Microcontrollers - MB89635RPF-G-1473E1
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHABXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details