Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89567APFV-GS-255E1

Description
Win Source Part Number: 1197984-MB89567APFV- GS-255E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89560A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1197984-MB89567APFV- GS-255E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89560A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1197984-MB89567APFV-GS-255E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1197984-MB89567APFV-GS-255E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1197984-MB89567APFV-GS-255E1
Win Source Part Number: 1197984-MB89567APFV- GS-255E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89560A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1197984-MB89567APFV-GS-255E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-8L MB89560A
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1197984-MB89567APFV-GS-255E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 32 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details