Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882820-MB89538APMC-G
Series: F2MC-8L MB89530A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) Mask ROM 64-LQFP (12x12)
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 48KB (48K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 882820-MB89538APMC-G-1019-JNE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB89538APMC-G-1019-JNE1 |
| Data Bus | 8 Bit |
| Clock Speed | 12.5 MHz |
| RAM | 48 KB |
| ROM Type | Mask ROM |