Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89538APFM-G-1124E1

Description
Win Source Part Number: 1076163-MB89538APFM- G-1124E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89530A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: Mask ROM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1076163-MB89538APFM- G-1124E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89530A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: Mask ROM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076163-MB89538APFM-G-1124E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076163-MB89538APFM-G-1124E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076163-MB89538APFM-G-1124E1
Win Source Part Number: 1076163-MB89538APFM- G-1124E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89530A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: Mask ROM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 64-BQFP Supplier Device Package: 64-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1076163-MB89538APFM-G-1124E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-8L MB89530A
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 48KB (48K x 8)
Program Memory Type: Mask ROM
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 64-BQFP
Supplier Device Package: 64-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076163-MB89538APFM-G-1124E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 48 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details