Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89538APFM-G-1047 MB89538APFM-G-1047

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787360-MB89538APFM-G -1047 Series: F2MC-8L MB89530A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 12.5MHz Package: 64-BQFP Core Size: 8-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: Mask ROM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787360-MB89538APFM-G -1047 Series: F2MC-8L MB89530A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 12.5MHz Package: 64-BQFP Core Size: 8-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: Mask ROM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89538APFM-G-1047 - 787360-MB89538APFM-G-1047 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89538APFM-G-1047
787360-MB89538APFM-G-1047
Embedded - Embedded - Microcontrollers - MB89538APFM-G-1047 787360-MB89538APFM-G-1047
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787360-MB89538APFM-G -1047 Series: F2MC-8L MB89530A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 12.5MHz Package: 64-BQFP Core Size: 8-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: Mask ROM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787360-MB89538APFM-G-1047
Series: F2MC-8L MB89530A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: 64-BQFP
Core Size: 8-Bit
Connectivity: I2C, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 48KB (48K x 8)
Program Memory Type: Mask ROM
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787360-MB89538APFM-G-1047
Product Name Embedded - Embedded - Microcontrollers - MB89538APFM-G-1047
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 48 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details