Cypress Semiconductor Corp. Hard To Find - MB89537APF-G-656E1 MB89537APF-G-656E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 715186-MB89537APF-G- 656E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8L Speed: 12.5MHz Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-BQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 715186-MB89537APF-G- 656E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8L Speed: 12.5MHz Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-BQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - MB89537APF-G-656E1 - 715186-MB89537APF-G-656E1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - MB89537APF-G-656E1
715186-MB89537APF-G-656E1
Hard To Find - MB89537APF-G-656E1 715186-MB89537APF-G-656E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 715186-MB89537APF-G- 656E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8L Speed: 12.5MHz Connectivity: I2C, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.2V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-BQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 715186-MB89537APF-G-656E1
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-8L
Speed: 12.5MHz
Connectivity: I2C, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.2V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-QFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-BQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 1K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 715186-MB89537APF-G-656E1
Product Name Hard To Find - MB89537APF-G-656E1
Data Bus 8 Bit
Life Cycle Stage Obsolete
Clock Speed 12.5 MHz
RAM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
7 suppliers