Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89535APMC-G-413-BNDE1 MB89535APMC-G-413-BNDE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 123147-MB89535APMC-G -413-BNDE1 Packaging: Tray Core Processor: F2MC-8L Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 123147-MB89535APMC-G -413-BNDE1 Packaging: Tray Core Processor: F2MC-8L Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89535APMC-G-413-BNDE1 - 123147-MB89535APMC-G-413-BNDE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89535APMC-G-413-BNDE1
123147-MB89535APMC-G-413-BNDE1
Embedded - Embedded - Microcontrollers - MB89535APMC-G-413-BNDE1 123147-MB89535APMC-G-413-BNDE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 123147-MB89535APMC-G -413-BNDE1 Packaging: Tray Core Processor: F2MC-8L Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 123147-MB89535APMC-G-413-BNDE1
Packaging: Tray
Core Processor: F2MC-8L
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (12x12)
Speed(Frequency): 12.5MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 123147-MB89535APMC-G-413-BNDE1
Product Name Embedded - Embedded - Microcontrollers - MB89535APMC-G-413-BNDE1
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details