Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89535AP-G-1032-SHE1

Description
Win Source Part Number: 1003335-MB89535AP-G- 1032-SHE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89530A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tube Standard Package: 1 Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Mounting Type: Through Hole Package / Case: 64-DIP (0.750", 19.05mm) Supplier Device Package: 64-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1003335-MB89535AP-G- 1032-SHE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89530A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tube Standard Package: 1 Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Mounting Type: Through Hole Package / Case: 64-DIP (0.750", 19.05mm) Supplier Device Package: 64-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1003335-MB89535AP-G-1032-SHE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1003335-MB89535AP-G-1032-SHE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1003335-MB89535AP-G-1032-SHE1
Win Source Part Number: 1003335-MB89535AP-G- 1032-SHE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8L MB89530A Core Processor: F2MC-8L Speed: 12.5MHz Package: Tube Standard Package: 1 Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Mounting Type: Through Hole Package / Case: 64-DIP (0.750", 19.05mm) Supplier Device Package: 64-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1003335-MB89535AP-G-1032-SHE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-8L MB89530A
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: Tube
Standard Package: 1
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Mounting Type: Through Hole
Package / Case: 64-DIP (0.750", 19.05mm)
Supplier Device Package: 64-DIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1003335-MB89535AP-G-1032-SHE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details