Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89215-G-104-CHIP

Description
Win Source Part Number: 1191024-MB89215-G-10 4-CHIP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89210 Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 49 Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1191024-MB89215-G-10 4-CHIP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89210 Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 49 Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1191024-MB89215-G-104-CHIP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1191024-MB89215-G-104-CHIP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1191024-MB89215-G-104-CHIP
Win Source Part Number: 1191024-MB89215-G-10 4-CHIP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89210 Core Processor: F2MC-8L Speed: 12.5MHz Package: Tray Standard Package: 49 Core Size: 8-Bit Connectivity: LINbus, SIO, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: External Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1191024-MB89215-G-104-CHIP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-8L MB89210
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: Tray
Standard Package: 49
Core Size: 8-Bit
Connectivity: LINbus, SIO, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1191024-MB89215-G-104-CHIP
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 12.5 MHz
RAM 16 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details