Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925832-MB89195APF-G-
Series: F2MC-8L MB89190A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 4.2MHz 16KB (16K x 8) Mask ROM 28-SOP
Core Processor: F2MC-8L
Speed: 4.2MHz
Package: Tray
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Serial I/O
Peripherals: POR, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 2.2V ~ 6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 925832-MB89195APF-G-623-ERE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB89195APF-G-623-ERE1 |
| Data Bus | 8 Bit |
| Clock Speed | 4.2 MHz |
| RAM | 16 KB |
| ROM Type | Mask ROM |