Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB89133APFM-G-471-TLE1

Description
Win Source Part Number: 1028302-MB89133APFM- G-471-TLE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89130A Core Processor: F2MC-8L Speed: 4.2MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 4x8b Oscillator Type: External Package / Case: 48-QFP Supplier Device Package: 48-QFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1028302-MB89133APFM- G-471-TLE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89130A Core Processor: F2MC-8L Speed: 4.2MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 4x8b Oscillator Type: External Package / Case: 48-QFP Supplier Device Package: 48-QFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1028302-MB89133APFM-G-471-TLE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1028302-MB89133APFM-G-471-TLE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1028302-MB89133APFM-G-471-TLE1
Win Source Part Number: 1028302-MB89133APFM- G-471-TLE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8L MB89130A Core Processor: F2MC-8L Speed: 4.2MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial I/O Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: Mask ROM RAM Size: 256 x 8 Data Converters: A/D 4x8b Oscillator Type: External Package / Case: 48-QFP Supplier Device Package: 48-QFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 6V ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1028302-MB89133APFM-G-471-TLE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-8L MB89130A
Core Processor: F2MC-8L
Speed: 4.2MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial I/O
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: Mask ROM
RAM Size: 256 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Package / Case: 48-QFP
Supplier Device Package: 48-QFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 6V
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1028302-MB89133APFM-G-471-TLE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 4.2 MHz
RAM 8 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details