Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925830-MB89097PMC-G-
Features: series Microcontroller IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 925830-MB89097PMC-G-195-ERE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB89097PMC-G-195-ERE1 |