Cypress Semiconductor Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C022PW-G-ERE1 MB44C022PW-G-ERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925801-MB44C022PW-G- ERE1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925801-MB44C022PW-G- ERE1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C022PW-G-ERE1 - 925801-MB44C022PW-G-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C022PW-G-ERE1
925801-MB44C022PW-G-ERE1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C022PW-G-ERE1 925801-MB44C022PW-G-ERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925801-MB44C022PW-G- ERE1 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925801-MB44C022PW-G-ERE1
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 925801-MB44C022PW-G-ERE1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB44C022PW-G-ERE1
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2149153 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22673MRE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 1.28 volts
IOUT 3 amps
View Details
2 suppliers
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 20 to 150 kHz
View Details