Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925798-MB40558PF-G-B
Series: *
Features: Switching Regulator IC Output
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 925798-MB40558PF-G-BNDE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MB40558PF-G-BNDE1 |
| Package Type | Other; Tube |