Win Source Part Number: 1146009-MB39C022GPN-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 2MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8V ~ 4.5V, 600mA
Voltage/Current - Output 2: 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-SON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 1534-1040-6,428-3889
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1146009-MB39C022GPN-G-ERE1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard |