Win Source Part Number: 966137-MB39C006APN-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 800mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz, 3.2MHz
Voltage - Output (Max): 3.564V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.446V
Synchronous Rectifier: Yes
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-SON (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS63031DSKT; TPS63030DSKR; TPS63030DSKT; MAX8969EWL50+T; MAX8969EWL33+T; FAN5355MP00X;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3877-2,428-3877-
Product Status: Obsolete
IC REG BUCK ADJ 800MA 10SON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 966137-MB39C006APN-G-AMEFE1 | MB39C006APN-G-AMEFE1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel | |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| fsw | 2000 to 3200 kHz | 2000 to 3200 kHz |