Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1072131-MB39A138PFT-
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 24TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1072131-MB39A138PFT-G-JN-ERE1 | MB39A138PFT-G-JN-ERE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB39A138PFT-G-JN-ERE1 | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Output Voltage Type | Transistor Driver | |
| Package Type | SSOP; Other; 24-TSSOP | SSOP |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Soft Start |