Cypress Semiconductor Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB39A135PFT-G-JN-ERE1 MB39A135PFT-G-JN-ERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882769-MB39A135PFT-G -JN-ERE1 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 4.5V ~ 25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1534-1057-1, 1534-1057-2, SPMB39A135PFT-G-JN-E RE1-ND, SPMB39A135PFT-G-JN-E RE1, 1534-1057-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882769-MB39A135PFT-G -JN-ERE1 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 4.5V ~ 25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1534-1057-1, 1534-1057-2, SPMB39A135PFT-G-JN-E RE1-ND, SPMB39A135PFT-G-JN-E RE1, 1534-1057-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB39A135PFT-G-JN-ERE1 - 882769-MB39A135PFT-G-JN-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB39A135PFT-G-JN-ERE1
882769-MB39A135PFT-G-JN-ERE1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB39A135PFT-G-JN-ERE1 882769-MB39A135PFT-G-JN-ERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882769-MB39A135PFT-G -JN-ERE1 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 4.5V ~ 25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1534-1057-1, 1534-1057-2, SPMB39A135PFT-G-JN-E RE1-ND, SPMB39A135PFT-G-JN-E RE1, 1534-1057-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882769-MB39A135PFT-G-JN-ERE1
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 25V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1534-1057-1, 1534-1057-2, SPMB39A135PFT-G-JN-ERE1-ND, SPMB39A135PFT-G-JN-ERE1, 1534-1057-6

Buy Now Datasheet
IC REG CTRLR BUCK 16TSSOP - 217-MB39A135PFT-G-JN-ERE1 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 16TSSOP
217-MB39A135PFT-G-JN-ERE1
IC REG CTRLR BUCK 16TSSOP 217-MB39A135PFT-G-JN-ERE1
IC REG CTRLR BUCK 16TSSOP

IC REG CTRLR BUCK 16TSSOP

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - MB39A135PFT-G-JN-ERE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
MB39A135PFT-G-JN-ERE1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers MB39A135PFT-G-JN-ERE1
IC REG CTRLR BUCK 16TSSOP

IC REG CTRLR BUCK 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 882769-MB39A135PFT-G-JN-ERE1 217-MB39A135PFT-G-JN-ERE1 MB39A135PFT-G-JN-ERE1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB39A135PFT-G-JN-ERE1 IC REG CTRLR BUCK 16TSSOP Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type SSOP; Other; 16-TSSOP SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP
Life Cycle Stage PhaseOut; Obsolete Removed
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Output Voltage Type Transistor Driver
Unlock Full Specs
to access all available technical data