Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882768-MB39A123PMT-G
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 882768-MB39A123PMT-G-JN-EFE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MB39A123PMT-G-JN-EFE1 |
| Package Type | Other; Reel - TR |