Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Supervisors MB3793-34DPNF-G-JN-ERE1

Description
Win Source Part Number: 1126895-MB3793-34DPN F-G-JN-ERE1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80ms Minimum Voltage - Threshold: 3.4V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MB379334DPNFGJNERE1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3893-6,428-3893- 2,MB3793-34DPNF-G-JN -ERE1-ND,428-3893-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1126895-MB3793-34DPN F-G-JN-ERE1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80ms Minimum Voltage - Threshold: 3.4V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MB379334DPNFGJNERE1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3893-6,428-3893- 2,MB3793-34DPNF-G-JN -ERE1-ND,428-3893-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1126895-MB3793-34DPNF-G-JN-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1126895-MB3793-34DPNF-G-JN-ERE1
Integrated Circuits (ICs) - PMIC - Supervisors 1126895-MB3793-34DPNF-G-JN-ERE1
Win Source Part Number: 1126895-MB3793-34DPN F-G-JN-ERE1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80ms Minimum Voltage - Threshold: 3.4V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MB379334DPNFGJNERE1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3893-6,428-3893- 2,MB3793-34DPNF-G-JN -ERE1-ND,428-3893-1 Product Status: Obsolete

Win Source Part Number: 1126895-MB3793-34DPNF-G-JN-ERE1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80ms Minimum
Voltage - Threshold: 3.4V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MB379334DPNFGJNERE1;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3893-6,428-3893-2,MB3793-34DPNF-G-JN-ERE1-ND,428-3893-1
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MB3793-34DPNF-G-JN-ERE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MB3793-34DPNF-G-JN-ERE1
Integrated Circuits (ICs) - PMIC - Supervisors MB3793-34DPNF-G-JN-ERE1
IC SUPERVISOR 1 CHANNEL 8SOP

IC SUPERVISOR 1 CHANNEL 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1126895-MB3793-34DPNF-G-JN-ERE1 MB3793-34DPNF-G-JN-ERE1
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details