Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207645-MB3759PF-G-BN
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: *
Mounting Style: *
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 16-SOP
Operating Supply Voltage: 7 V ~ 32 V
Frequency - Switching: 1kHz ~ 300kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207645-MB3759PF-G-BND-JN-EF |
| Product Name | Integrated Circuits(ICs) |