Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 003319-MB15E07SLWQN-
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Packaging: Reel(TR)
Type: Clock/Frequency Synthesizer, Prescaler
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Manufacturer Device Package: 16-QFN (4x4)
Frequency - Max: 2.5GHz
Number of Circuits: 1
Operating Supply Voltage: 2.4 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003319-MB15E07SLWQN-G-JK-ERE1 |
| Product Name | Integrated Circuits(ICs) |