Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB15A02PFV1-G-BND-ERE1 MB15A02PFV1-G-BND-ERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925782-MB15A02PFV1-G -BND-ERE1 Series: * Features: IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925782-MB15A02PFV1-G -BND-ERE1 Series: * Features: IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB15A02PFV1-G-BND-ERE1 - 925782-MB15A02PFV1-G-BND-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB15A02PFV1-G-BND-ERE1
925782-MB15A02PFV1-G-BND-ERE1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB15A02PFV1-G-BND-ERE1 925782-MB15A02PFV1-G-BND-ERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925782-MB15A02PFV1-G -BND-ERE1 Series: * Features: IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925782-MB15A02PFV1-G-BND-ERE1
Series: *
Features: IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 925782-MB15A02PFV1-G-BND-ERE1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB15A02PFV1-G-BND-ERE1
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9557BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details