Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029578-IMIZ9104DAB
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 32
Categories: OEM Parts(F-I)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.47 V
Min Supply Voltage: 3.14 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029578-IMIZ9104DAB |
| Product Name | OEM Parts - OEM Parts (F - I) - IMIZ9104DAB |