Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IMISM561BZ

Description
Win Source Part Number: 1210526-IMISM561BZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Spread Spectrum Clock Generator Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-IMISM561BZ,CYPC YPIMISM561BZ RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1210526-IMISM561BZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Spread Spectrum Clock Generator Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-IMISM561BZ,CYPC YPIMISM561BZ RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1210526-IMISM561BZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1210526-IMISM561BZ
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1210526-IMISM561BZ
Win Source Part Number: 1210526-IMISM561BZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Spread Spectrum Clock Generator Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-IMISM561BZ,CYPC YPIMISM561BZ RoHS Status: RoHS non-compliant

Win Source Part Number: 1210526-IMISM561BZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Spread Spectrum Clock Generator
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-IMISM561BZ,CYPCYPIMISM561BZ
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IMISM561BZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IMISM561BZ
Clock Generators, PLLs, Frequency Synthesizers IMISM561BZ
Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 1210526-IMISM561BZ IMISM561BZ
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers