Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 56946-IMISM532AXB
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Spread Spectrum Clock Generator IC 1 16-SOIC (0.295", 7.50mm Width)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 56946-IMISM532AXB | IMISM532AXB |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IMISM532AXB | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | TTL; LVTTL | |
| Package Type | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) |