Win Source Part Number: 1065006-IMIFS781BT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Spread Spectrum Clock Generator
Package: Bulk
Frequency - Max: 82MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 2.97V ~ 3.63V, 4.5V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-IMIFS781BT,CYPC
RoHS Status: RoHS non-compliant
Spread Spectrum Clock Generator IC 82MHz 1 8-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1065006-IMIFS781BT | IMIFS781BT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL |
| Package Type | Surface Mount; 8-TSSOP (0.173", 4.40mm Width) | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.97 to 5.5 volts | 2.97 to 5.5 volts |