Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory GVT71256B36T-8

Description
Win Source Part Number: 1018827-GVT71256B36T -8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Synchronous, Standard Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Galvantech Other Names: 2156-GVT71256B36T-8, CYPGALGVT71256B36T-8 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1018827-GVT71256B36T -8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Synchronous, Standard Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Galvantech Other Names: 2156-GVT71256B36T-8, CYPGALGVT71256B36T-8 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1018827-GVT71256B36T-8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1018827-GVT71256B36T-8
Integrated Circuits (ICs) - Memory 1018827-GVT71256B36T-8
Win Source Part Number: 1018827-GVT71256B36T -8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Synchronous, Standard Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 8 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Galvantech Other Names: 2156-GVT71256B36T-8, CYPGALGVT71256B36T-8 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1018827-GVT71256B36T-8
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, Standard
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 8 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Galvantech
Other Names: 2156-GVT71256B36T-8,CYPGALGVT71256B36T-8
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - GVT71256B36T-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, Standard Memory IC 9Mbit Parallel 100 MHz 8 ns 100-TQFP (14x20)

SRAM - Synchronous, Standard Memory IC 9Mbit Parallel 100 MHz 8 ns 100-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1018827-GVT71256B36T-8 GVT71256B36T-8
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 8 ns 8 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71V2576YS150PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers