Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 204496-GS765
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC-16LX MB90340
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LQFP (14x14)
Operating Supply Voltage: 3.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
RAM Size: 6K x 8
Data Converters: A/D 16x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204496-GS765 |
| Product Name | Integrated Circuits(ICs) |