Cypress Semiconductor Corp. Memory - Flash - GL01GS11DHI01 GL01GS11DHI01

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 204433-GL01GS11DHI01 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (9x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 204433-GL01GS11DHI01 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (9x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GL01GS11DHI01 - 204433-GL01GS11DHI01 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GL01GS11DHI01
204433-GL01GS11DHI01
Memory - Flash - GL01GS11DHI01 204433-GL01GS11DHI01
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 204433-GL01GS11DHI01 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (9x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 204433-GL01GS11DHI01
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (64M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (9x9)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 204433-GL01GS11DHI01
Product Name Memory - Flash - GL01GS11DHI01
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - 448-S25FL064P0XMFB003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
6 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details