Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964522-FM6124-QG
Termination: SMD/SMT
Mounting: SMD (SMT)
Memory Type: FRAM
Memory Size: 32 kB
Interface: I2C, Serial
Number of Pins: 44
Categories: OEM Parts(F-I)
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964522-FM6124-QG |
| Product Name | OEM Parts - OEM Parts (F - I) - FM6124-QG |