Processor Memory Companions RTC, RTC Alarm, Pwr Mon, WDT, Bat Sw Product overview: FM4005-G from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM4005-G can be used for catalog matching and distributor lookup.
Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026886-FM4005-G
Length: 8.64 mm
Mounting: SMD (SMT)
Memory Size: 16 kB
Interface: Serial
Height: 1.5 mm
Number of Pins: 14
Width: 3.9 mm
Categories: Memory
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-FM4005-G | 1026886-FM4005-G |
| Product Name | Memory IC and Storage Component | Memory - FM4005-G |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |