Ramtron International Corporation OEM Parts - OEM Parts (F - I) - FM32274-GTR FM32274-GTR

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059361-FM32274-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: OEM Parts(F-I) Case / Package: SOIC Alternative Parts (Cross-Reference): FM32274-GTRFM32274-G TR.; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059361-FM32274-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: OEM Parts(F-I) Case / Package: SOIC Alternative Parts (Cross-Reference): FM32274-GTRFM32274-G TR.; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FM32274-GTR - 1059361-FM32274-GTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FM32274-GTR
1059361-FM32274-GTR
OEM Parts - OEM Parts (F - I) - FM32274-GTR 1059361-FM32274-GTR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059361-FM32274-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: OEM Parts(F-I) Case / Package: SOIC Alternative Parts (Cross-Reference): FM32274-GTRFM32274-G TR.; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059361-FM32274-GTR
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Categories: OEM Parts(F-I)
Case / Package: SOIC
Alternative Parts (Cross-Reference): FM32274-GTRFM32274-GTR.;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059361-FM32274-GTR
Product Name OEM Parts - OEM Parts (F - I) - FM32274-GTR
Unlock Full Specs
to access all available technical data