Ramtron International Corporation OEM Parts - OEM Parts (F - I) - FM32272-GTR FM32272-GTR

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059360-FM32272-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059360-FM32272-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FM32272-GTR - 1059360-FM32272-GTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FM32272-GTR
1059360-FM32272-GTR
OEM Parts - OEM Parts (F - I) - FM32272-GTR 1059360-FM32272-GTR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059360-FM32272-GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059360-FM32272-GTR
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059360-FM32272-GTR
Product Name OEM Parts - OEM Parts (F - I) - FM32272-GTR
Unlock Full Specs
to access all available technical data