Ramtron International Corporation Memory - FM32256GTR FM32256GTR

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012906-FM32256GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): FM32256GTRFM32256-GT R; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012906-FM32256GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): FM32256GTRFM32256-GT R; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - FM32256GTR - 1012906-FM32256GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - FM32256GTR
1012906-FM32256GTR
Memory - FM32256GTR 1012906-FM32256GTR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012906-FM32256GTR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): FM32256GTRFM32256-GT R; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012906-FM32256GTR
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Categories: Memory
Case / Package: SOIC
Alternative Parts (Cross-Reference): FM32256GTRFM32256-GTR;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Memory IC and Storage Component - 2020-FM32256GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-FM32256GTR
Memory IC and Storage Component 2020-FM32256GTR
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail Product overview: FM32256GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM32256GTR can be used for catalog matching and distributor lookup.

Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail Product overview: FM32256GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM32256GTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1012906-FM32256GTR 2020-FM32256GTR
Product Name Memory - FM32256GTR Memory IC and Storage Component
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers