Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059358-FM32256-G
Mounting: SMD (SMT)
Number of Voltages Monitored: 4
Categories: Memory
Case / Package: SOIC
Operating Supply Current: 1.5 mA
Alternative Parts (Cross-Reference): FM32256-GFM32256G;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail Product overview: FM32256-G from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM32256-G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1059358-FM32256-G | 2020-FM32256-G |
| Product Name | Memory - FM32256-G | Memory IC and Storage Component |
| Operating Temperature | 85 C (185 F) |